Murata Power Solutions Ceramic Capacitors GRT1555C1H331JA02D

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C1H331JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H331JA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H331JA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, C0G, 330Pf/50V, 0402; Ceramic Capacitor Case Murata - 01AC8920 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 330Pf/50V, 0402; Ceramic Capacitor Case Murata
01AC8920
Cap, Mlcc, Aec-Q200, C0G, 330Pf/50V, 0402; Ceramic Capacitor Case Murata 01AC8920
CAP, MLCC, AEC-Q200, C0G, 330PF/50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:330pF; Voltage Rating:50V; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:Cut RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 330PF/50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:330pF; Voltage Rating:50V; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:Cut RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRT1555C1H331JA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT1555C1H331JA02D
Capacitors - Ceramic Capacitors GRT1555C1H331JA02D
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT1555C1H331JA02DTR-ND 490-GRT1555C1H331JA02DDKR-ND 01AC8920 GRT1555C1H331JA02D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, C0G, 330Pf/50V, 0402; Ceramic Capacitor Case Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX124K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details