Murata Electronics Ceramic Capacitors GRT1555C1H330JA02J

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C1H330JA02JDKR-ND - DigiKey
Thief River Falls, MN, United States
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H330JA02JCT-ND - DigiKey
Thief River Falls, MN, United States
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H330JA02JTR-ND - DigiKey
Thief River Falls, MN, United States
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT1555C1H330JA02J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT1555C1H330JA02J
Ceramic Capacitors GRT1555C1H330JA02J
CAP CER 33PF 50V C0G/NP0 0402

CAP CER 33PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1555C1H330JA02JDKR-ND 490-GRT1555C1H330JA02JCT-ND GRT1555C1H330JA02J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M500K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details