The Murata GRT1555C1H2R2CA02 is a monolithic ceramic capacitor with a capacitance of 2.2 pF and a voltage rating of 50V. It features a C0G (NP0) dielectric, which provides stable capacitance over a wide temperature range of -55°C to 125°C. The capacitor has a capacitance tolerance of ±0.25 pF, ensuring precise performance in applications. It is compliant with AEC-Q200 standards, making it suitable for automotive and general electronic applications, although it is not recommended for critical safety functions such as ABS or airbags. The component is packaged in a 0402 case size, with options for different reel sizes for bulk purchasing. This capacitor is designed for high reliability and stability, making it a suitable choice for engineers looking for dependable performance in their projects.
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 2.2PF 50V C0G/NP0 0402
CAP CER 2.2PF 50V C0G/NP0 0402
CAP, MLCC, AEC-Q200, C0G, 2.2PF/50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:2.2pF; Voltage Rating:50V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRT Series; Packaging:CutRoHS Compliant: Yes
CAP CER 2.2PF 50V C0G/NP0 0402
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT1555C1H2R2CA02DTR-ND | 490-GRT1555C1H2R2CA02DDKR-ND | 01AC8915 | GRT1555C1H2R2CA02D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/50V, 0402; Ceramic Capacitor Case Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |