Murata Electronics Ceramic Capacitors GRT1555C1H200FA02D

Description
CAP CER 20PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 20PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C1H200FA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 20PF 50V C0G/NP0 0402

CAP CER 20PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H200FA02DTR-ND - DigiKey
Thief River Falls, MN, United States
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H200FA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 20PF 50V C0G/NP0 0402

CAP CER 20PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GRT1555C1H200FA02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT1555C1H200FA02D
Ceramic Capacitors GRT1555C1H200FA02D
CAP CER 20PF 50V C0G/NP0 0402

CAP CER 20PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1555C1H200FA02DDKR-ND 490-GRT1555C1H200FA02DTR-ND GRT1555C1H200FA02D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers