Murata Electronics Ceramic Capacitors GRT1555C1E470JA02D

Description
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C1E470JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT1555C1E470JA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT1555C1E470JA02D
Capacitors - Ceramic Capacitors GRT1555C1E470JA02D
CAP CER 47PF 25V C0G/NP0 0402

CAP CER 47PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-GRT1555C1E470JA02DTR-ND GRT1555C1E470JA02D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers