Murata Electronics Ceramic Capacitors GRT033R70J472KE01D

Description
4700pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033R70J472KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R70J472KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 6.3V X7R 0201

CAP CER 4700PF 6.3V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R70J472KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 6.3V X7R 0201

CAP CER 4700PF 6.3V X7R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT033R70J472KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT033R70J472KE01D
Capacitors - Ceramic Capacitors GRT033R70J472KE01D
CAP CER 4700PF 6.3V X7R 0201

CAP CER 4700PF 6.3V X7R 0201

Supplier's Site
Ceramic Capacitors - GRT033R70J472KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033R70J472KE01D
Ceramic Capacitors GRT033R70J472KE01D
CAP CER 4700PF 6.3V X7R 0201

CAP CER 4700PF 6.3V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT033R70J472KE01DTR-ND 490-GRT033R70J472KE01DDKR-ND GRT033R70J472KE01D GRT033R70J472KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details