Murata Electronics Ceramic Capacitors GRT033R61C104KE01D

Description
0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033R61C104KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R61C104KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 16V X5R 0201

CAP CER 0.1UF 16V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R61C104KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 16V X5R 0201

CAP CER 0.1UF 16V X5R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT033R61C104KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT033R61C104KE01D
Capacitors - Ceramic Capacitors GRT033R61C104KE01D
CAP CER 0.1UF 16V X5R 0201

CAP CER 0.1UF 16V X5R 0201

Supplier's Site
Ceramic Capacitors - GRT033R61C104KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033R61C104KE01D
Ceramic Capacitors GRT033R61C104KE01D
CAP CER 0.1UF 16V X5R 0201

CAP CER 0.1UF 16V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT033R61C104KE01DTR-ND 490-GRT033R61C104KE01DDKR-ND GRT033R61C104KE01D GRT033R61C104KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details