2200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP CER 2200PF 10V X5R 0201
CAP CER 2200PF 10V X5R 0201
CAP CER 2200PF 10V X5R 0201
CAP CER 2200PF 10V X5R 0201
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT033R61A222KE01DTR-ND | 490-GRT033R61A222KE01DDKR-ND | GRT033R61A222KE01D | GRT033R61A222KE01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |