Murata Electronics 1UF 6.3V Capacitor GRT033R60J105ME13D

Description
CAP CER 1UF 6.3V X5R 0201 Product overview: GRT033R60J105ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033R60J105ME13 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 6.3V X5R 0201 Product overview: GRT033R60J105ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033R60J105ME13 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 6.3V Capacitor
60-GRT033R60J105ME13D
1UF 6.3V Capacitor 60-GRT033R60J105ME13D
CAP CER 1UF 6.3V X5R 0201 Product overview: GRT033R60J105ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033R60J105ME13 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X5R 0201 Product overview: GRT033R60J105ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033R60J105ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16305-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16305-6-ND
Ceramic Capacitors 490-16305-6-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16305-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16305-2-ND
Ceramic Capacitors 490-16305-2-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16305-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16305-1-ND
Ceramic Capacitors 490-16305-1-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1061145-GRT033R60J105ME13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061145-GRT033R60J105ME13D
Capacitors - Ceramic Capacitors 1061145-GRT033R60J105ME13D
Win Source Part Number: 1061145-GRT033R60J10 5ME13D Category: Capacitors>Ceramic Capacitors Series: GRT Features: Derating Recommended Package: Tape & Reel Applications: Automotive Standard Package: 15,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.014" (0.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM033R60J105MEA2D; JMK063ABJ105MP-F; JMK105BJ105MV-F; CC0402MRX5R5BB105; CC0603MRX5R5BB105; 06036D105MAT2AGRT033 R60J105ME13D.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16305-1,490-1630 5-2,490-16305-6 Base Product Number: GRT033R60J

Win Source Part Number: 1061145-GRT033R60J105ME13D
Category: Capacitors>Ceramic Capacitors
Series: GRT
Features: Derating Recommended
Package: Tape & Reel
Applications: Automotive
Standard Package: 15,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.014" (0.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRM033R60J105MEA2D; JMK063ABJ105MP-F; JMK105BJ105MV-F; CC0402MRX5R5BB105; CC0603MRX5R5BB105; 06036D105MAT2AGRT033R60J105ME13D.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16305-1,490-16305-2,490-16305-6
Base Product Number: GRT033R60J

Buy Now Datasheet
Ceramic Capacitors - GRT033R60J105ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033R60J105ME13D
Ceramic Capacitors GRT033R60J105ME13D
CAP CER 1UF 6.3V X5R 0201

CAP CER 1UF 6.3V X5R 0201

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 65AH7160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
65AH7160
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 65AH7160
CAP, AEC-Q200, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X5R, 1Uf, 6.3V, 0201; Ceramic Capacitor Case Murata - 01AC8878 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X5R, 1Uf, 6.3V, 0201; Ceramic Capacitor Case Murata
01AC8878
Cap, Mlcc, Aec-Q200, X5R, 1Uf, 6.3V, 0201; Ceramic Capacitor Case Murata 01AC8878
CAP, MLCC, AEC-Q200, X5R, 1UF, 6.3V, 0201; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance:1 F; Voltage Rating:6.3V; Capacitance Tolerance: 20%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X5R, 1UF, 6.3V, 0201; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance:1 F; Voltage Rating:6.3V; Capacitance Tolerance: 20%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT033R60J105ME13D 490-16305-6-ND 490-16305-2-ND 1061145-GRT033R60J105ME13D GRT033R60J105ME13D 65AH7160 01AC8878
Product Name 1UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata Cap, Mlcc, Aec-Q200, X5R, 1Uf, 6.3V, 0201; Ceramic Capacitor Case Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details