Murata Electronics Ceramic Capacitors GRT033R60J104KE01D

Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16306-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16306-6-ND
Ceramic Capacitors 490-16306-6-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16306-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16306-2-ND
Ceramic Capacitors 490-16306-2-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16306-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16306-1-ND
Ceramic Capacitors 490-16306-1-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359137-GRT033R60J104KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359137-GRT033R60J104KE01D
Capacitors - Ceramic Capacitors 1359137-GRT033R60J104KE01D
Win Source Part Number: 1359137-GRT033R60J10 4KE01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRT033R60J Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 6.3V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359137-GRT033R60J104KE01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRT033R60J
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-GRT033R60J104KE01D
0.1UF 6.3V Capacitor 60-GRT033R60J104KE01D
CAP CER 0.1UF 6.3V X5R 0201 Product overview: GRT033R60J104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033R60J104KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X5R 0201 Product overview: GRT033R60J104KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033R60J104KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.1UF 6.3V X5R 0201 - 535-GRT033R60J104KE01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 6.3V X5R 0201
535-GRT033R60J104KE01D
CAP CER 0.1UF 6.3V X5R 0201 535-GRT033R60J104KE01D
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Supplier's Site
Ceramic Capacitors - GRT033R60J104KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033R60J104KE01D
Ceramic Capacitors GRT033R60J104KE01D
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
03AJ1677
Cap, Aec-Q200, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 03AJ1677
CAP, AEC-Q200, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH5224 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH5224
Cap, Aec-Q200, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH5224
CAP, AEC-Q200, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16306-6-ND 490-16306-2-ND 1359137-GRT033R60J104KE01D 60-GRT033R60J104KE01D 535-GRT033R60J104KE01D GRT033R60J104KE01D 03AJ1677
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 6.3V Capacitor CAP CER 0.1UF 6.3V X5R 0201 Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details