Murata Electronics Ceramic Capacitors GRT033R60G105ME13D

Description
1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033R60G105ME13DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R60G105ME13DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 4V X5R 0201

CAP CER 1UF 4V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033R60G105ME13DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 4V X5R 0201

CAP CER 1UF 4V X5R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT033R60G105ME13D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT033R60G105ME13D
Capacitors - Ceramic Capacitors GRT033R60G105ME13D
CAP CER 1UF 4V X5R 0201

CAP CER 1UF 4V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT033R60G105ME13DTR-ND 490-GRT033R60G105ME13DDKR-ND GRT033R60G105ME13D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details