Murata Electronics Ceramic Capacitors GRT033D70J105ME13D

Description
1µF ±20% 6.3V Ceramic Capacitor X7T 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X7T 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033D70J105ME13DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 6.3V Ceramic Capacitor X7T 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7T 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033D70J105ME13DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 6.3V X7T 0201

CAP CER 1UF 6.3V X7T 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033D70J105ME13DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 6.3V X7T 0201

CAP CER 1UF 6.3V X7T 0201

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-GRT033D70J105ME13D
1UF 6.3V Capacitor 60-GRT033D70J105ME13D
CAP CER 1UF 6.3V X7T 0201 Product overview: GRT033D70J105ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033D70J105ME13 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X7T 0201 Product overview: GRT033D70J105ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033D70J105ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT033D70J105ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT033D70J105ME13D
Ceramic Capacitors GRT033D70J105ME13D
CAP CER 1UF 6.3V X7T 0201

CAP CER 1UF 6.3V X7T 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT033D70J105ME13DTR-ND 490-GRT033D70J105ME13DDKR-ND 60-GRT033D70J105ME13D GRT033D70J105ME13D
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 6.3V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C11AH180J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details