Murata Electronics Ceramic Capacitors GRT033C81E102KE01D

Description
1000pF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033C81E102KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C81E102KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 25V X6S 0201

CAP CER 1000PF 25V X6S 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C81E102KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 25V X6S 0201

CAP CER 1000PF 25V X6S 0201

Buy Now Datasheet
Singapore, Singapore
1000PF 25V Capacitor
60-GRT033C81E102KE01D
1000PF 25V Capacitor 60-GRT033C81E102KE01D
CAP CER 1000PF 25V X6S 0201 Product overview: GRT033C81E102KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C81E102KE01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 25V X6S 0201 Product overview: GRT033C81E102KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT033C81E102KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRT033C81E102KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT033C81E102KE01D
Capacitors - Ceramic Capacitors GRT033C81E102KE01D
CAP CER 1000PF 25V X6S 0201

CAP CER 1000PF 25V X6S 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT033C81E102KE01DTR-ND 490-GRT033C81E102KE01DDKR-ND 60-GRT033C81E102KE01D GRT033C81E102KE01D
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 25V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details