Murata Electronics Ceramic Capacitors GRT033C80J103KE01D

Description
10000pF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT033C80J103KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C80J103KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 6.3V X6S 0201

CAP CER 10000PF 6.3V X6S 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRT033C80J103KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 6.3V X6S 0201

CAP CER 10000PF 6.3V X6S 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT033C80J103KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT033C80J103KE01D
Capacitors - Ceramic Capacitors GRT033C80J103KE01D
CAP CER 10000PF 6.3V X6S 0201

CAP CER 10000PF 6.3V X6S 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT033C80J103KE01DTR-ND 490-GRT033C80J103KE01DDKR-ND GRT033C80J103KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details