Win Source Part Number: 1358900-GRMMDXR60J10
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 015008 (05025 Metric)
Base Product Number: GRMMDXR60J
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Applications: General Purpose
Size / Dimension: 0.020" L x 0.010" W (0.50mm x 0.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.020" (0.50mm)
CAP CER 1UF 6.3V X5R 015008 Product overview: GRMMDXR60J105ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRMMDXR60J105ME05
1µF ±20% 6.3V Ceramic Capacitor X5R 015008 (05025 Metric)
1µF ±20% 6.3V Ceramic Capacitor X5R 015008 (05025 Metric)
CAP, 1µF, 6.3V, 20%, X5R, 0150; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:015008 [05025 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
CAP CER 1UF 6.3V X5R 015008
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358900-GRMMDXR60J105ME05D | 60-GRMMDXR60J105ME05D | 490-13424-2-ND | 96Y9220 | GRMMDXR60J105ME05D |
| Product Name | Capacitors - Ceramic Capacitors | 1UF 6.3V Capacitor | Ceramic Capacitors | Cap, 1Μf, 6.3V, 20%, X5R, 0150; Capacitance Murata | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |