Murata Electronics Ceramic Capacitors - GRM55ER72J224KW01L GRM55ER72J224KW01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061131-GRM55ER72J22 4KW01L Length: 5.7 mm Mounting: SMD (SMT) Capacitance: 220 nF Thickness: 2.5 mm Width: 5 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 630 V Dielectric: X7R
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061131-GRM55ER72J22 4KW01L Length: 5.7 mm Mounting: SMD (SMT) Capacitance: 220 nF Thickness: 2.5 mm Width: 5 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 630 V Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM55ER72J224KW01L - 1061131-GRM55ER72J224KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM55ER72J224KW01L
1061131-GRM55ER72J224KW01L
Ceramic Capacitors - GRM55ER72J224KW01L 1061131-GRM55ER72J224KW01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061131-GRM55ER72J22 4KW01L Length: 5.7 mm Mounting: SMD (SMT) Capacitance: 220 nF Thickness: 2.5 mm Width: 5 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 630 V Dielectric: X7R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061131-GRM55ER72J224KW01L
Length: 5.7 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Thickness: 2.5 mm
Width: 5 mm
Categories: Ceramic Capacitors
Case / Package: 2220
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 630 V
Dielectric: X7R

Buy Now
Product overview: GRM55ER72J224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55ER72J224KW01 L can be used for catalog matching and distributor lookup.

Product overview: GRM55ER72J224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55ER72J224KW01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061131-GRM55ER72J224KW01L 60-GRM55ER72J224KW01L
Product Name Ceramic Capacitors - GRM55ER72J224KW01L Capacitor
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details