Murata Electronics SMD 4.7uF 50V Capacitor GRM55EB11H475KA01L

Description
Cap Ceramic 4.7uF 50V B 10% Pad SMD 2220 85°C T/R Product overview: GRM55EB11H475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55EB11H475KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 4.7uF 50V B 10% Pad SMD 2220 85°C T/R Product overview: GRM55EB11H475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55EB11H475KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 50V Capacitor
60-GRM55EB11H475KA01L
SMD 4.7uF 50V Capacitor 60-GRM55EB11H475KA01L
Cap Ceramic 4.7uF 50V B 10% Pad SMD 2220 85°C T/R Product overview: GRM55EB11H475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55EB11H475KA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 50V B 10% Pad SMD 2220 85°C T/R Product overview: GRM55EB11H475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55EB11H475KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM55EB11H475KA01L - 1178070-GRM55EB11H475KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM55EB11H475KA01L
1178070-GRM55EB11H475KA01L
Ceramic Capacitors - GRM55EB11H475KA01L 1178070-GRM55EB11H475KA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178070-GRM55EB11H47 5KA01L Length: 5.7 mm Capacitance: 4.7 µF Tolerance: 10 % Thickness: 2.5 mm Height: 2.5 mm Width: 5 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 50 V Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178070-GRM55EB11H475KA01L
Length: 5.7 mm
Capacitance: 4.7 µF
Tolerance: 10 %
Thickness: 2.5 mm
Height: 2.5 mm
Width: 5 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM55EB11H475KA01L 1178070-GRM55EB11H475KA01L
Product Name SMD 4.7uF 50V Capacitor Ceramic Capacitors - GRM55EB11H475KA01L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details