Murata Electronics Ceramic Capacitors GRM55DR7LV334KW01L

Description
CAP CER 0.33UF 630V X7R 2220
Request a Quote Datasheet
Description
CAP CER 0.33UF 630V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM55DR7LV334KW01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 630V X7R 2220

CAP CER 0.33UF 630V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 490-GRM55DR7LV334KW01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 630V X7R 2220

CAP CER 0.33UF 630V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 490-GRM55DR7LV334KW01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 630V X7R 2220

CAP CER 0.33UF 630V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - GRM55DR7LV334KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55DR7LV334KW01L
Ceramic Capacitors GRM55DR7LV334KW01L
CAP MLCC .33UF 630V X7R 2220

CAP MLCC .33UF 630V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM55DR7LV334KW01LTR-ND 490-GRM55DR7LV334KW01LDKR-ND GRM55DR7LV334KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details