Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM55DR72E474KW01L

Description
Murata GRM55DR72E474KW01L
Request a Quote Datasheet
Description
Murata GRM55DR72E474KW01L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7236934 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236934
MLCCs - Multilayer Ceramic Capacitors 7236934
Murata GRM55DR72E474KW01L

Murata GRM55DR72E474KW01L

Supplier's Site
Ceramic Capacitors - 490-3548-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3548-1-ND
Ceramic Capacitors 490-3548-1-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3548-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3548-6-ND
Ceramic Capacitors 490-3548-6-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3548-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3548-2-ND
Ceramic Capacitors 490-3548-2-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 250V Capacitor
60-GRM55DR72E474KW01L
0.47UF 250V Capacitor 60-GRM55DR72E474KW01L
CAP CER 0.47UF 250V X7R 2220 Product overview: GRM55DR72E474KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72E474KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 250V X7R 2220 Product overview: GRM55DR72E474KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72E474KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM55DR72E474KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55DR72E474KW01L
Ceramic Capacitors GRM55DR72E474KW01L
CAP CER 0.47UF 250V X7R 2220

CAP CER 0.47UF 250V X7R 2220

Supplier's Site Datasheet
Cap, 0.47Μf, 250V, 10%, X7R, 2220, Reel; Capacitance Murata - 12AC1312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 250V, 10%, X7R, 2220, Reel; Capacitance Murata
12AC1312
Cap, 0.47Μf, 250V, 10%, X7R, 2220, Reel; Capacitance Murata 12AC1312
CAP, 0.47µF, 250V, 10%, X7R, 2220, REEL; Capacitance:0.47µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 250V, 10%, X7R, 2220, REEL; Capacitance:0.47µF; Voltage Rating:250V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.47 F, 10%, X7R, 250 V, 2220 [5750 Metric] Rohs Compliant Murata - 31Y1774 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.47 F, 10%, X7R, 250 V, 2220 [5750 Metric] Rohs Compliant Murata
31Y1774
Multilayer Ceramic Capacitor, Grm Series, 0.47 F, 10%, X7R, 250 V, 2220 [5750 Metric] Rohs Compliant Murata 31Y1774
Multilayer Ceramic Capacitor, GRM Series, 0.47 F, 10%, X7R, 250 V, 2220 [5750 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.47 F, 10%, X7R, 250 V, 2220 [5750 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7236934 490-3548-1-ND 490-3548-6-ND 60-GRM55DR72E474KW01L GRM55DR72E474KW01L 12AC1312 31Y1774
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.47UF 250V Capacitor Ceramic Capacitors Cap, 0.47Μf, 250V, 10%, X7R, 2220, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 0.47 F, 10%, X7R, 250 V, 2220 [5750 Metric] Rohs Compliant Murata
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers