CAP CER 0.33UF 250V X7R 2220
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRM55DR72E334KW01KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.3300 microF |