1µF ±10% 200V Ceramic Capacitor X7R 2220 (5750 Metric)
CAP CER 1UF 200V X7R 2220 Product overview: GRM55DR72D105KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72D105KW01
CAP CER 1UF 200V X7R 2220
CAP CER 1UF 200V X7R 2220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14683-1-ND | 60-GRM55DR72D105KW01L | GRM55DR72D105KW01L | GRM55DR72D105KW01L |
| Product Name | Ceramic Capacitors | 1UF 200V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |