Murata Electronics Ceramic Capacitors GRM55DR72A105MA01L

Description
1µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1933-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1933-2-ND
Ceramic Capacitors 490-1933-2-ND
1µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM55DR72A105MA01L - 919873-GRM55DR72A105MA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM55DR72A105MA01L
919873-GRM55DR72A105MA01L
Ceramic Capacitors - GRM55DR72A105MA01L 919873-GRM55DR72A105MA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919873-GRM55DR72A105 MA01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric) Package: Reel - TR Package: 2220 (5750 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM55DR72A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 490-1933-6, 490-1933-2, 490-1933-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919873-GRM55DR72A105MA01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM55DR72A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 490-1933-6, 490-1933-2, 490-1933-1

Buy Now
Singapore, Singapore
1UF 100V Capacitor
60-GRM55DR72A105MA01L
1UF 100V Capacitor 60-GRM55DR72A105MA01L
CAP CER 1UF 100V X7R 2220 Product overview: GRM55DR72A105MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72A105MA01 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7R 2220 Product overview: GRM55DR72A105MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR72A105MA01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM55DR72A105MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55DR72A105MA01L
Ceramic Capacitors GRM55DR72A105MA01L
CAP CER 1UF 100V X7R 2220

CAP CER 1UF 100V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1933-2-ND 919873-GRM55DR72A105MA01L 60-GRM55DR72A105MA01L GRM55DR72A105MA01L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM55DR72A105MA01L 1UF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details