Murata Electronics SMD 10uF 50V Capacitor GRM55DR61H106MA88L

Description
Cap Ceramic 10uF 50V X5R 20% SMD 2220 85°C Embossed T/R Product overview: GRM55DR61H106MA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR61H106MA88 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 10uF 50V X5R 20% SMD 2220 85°C Embossed T/R Product overview: GRM55DR61H106MA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR61H106MA88 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 50V Capacitor
60-GRM55DR61H106MA88L
SMD 10uF 50V Capacitor 60-GRM55DR61H106MA88L
Cap Ceramic 10uF 50V X5R 20% SMD 2220 85°C Embossed T/R Product overview: GRM55DR61H106MA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR61H106MA88 L can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 50V X5R 20% SMD 2220 85°C Embossed T/R Product overview: GRM55DR61H106MA88L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55DR61H106MA88L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM55DR61H106MA88L - 959365-GRM55DR61H106MA88L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM55DR61H106MA88L
959365-GRM55DR61H106MA88L
Ceramic Capacitors - GRM55DR61H106MA88L 959365-GRM55DR61H106MA88L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959365-GRM55DR61H106 MA88L Packaging: Tape & Reel Length: 5.7 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Thickness: 2 mm Height: 2 mm Width: 5 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: X5R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959365-GRM55DR61H106MA88L
Packaging: Tape & Reel
Length: 5.7 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 20 %
Thickness: 2 mm
Height: 2 mm
Width: 5 mm
Categories: Ceramic Capacitors
Case / Package: 2220
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: X5R

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM55DR61H106MA88L 959365-GRM55DR61H106MA88L
Product Name SMD 10uF 50V Capacitor Ceramic Capacitors - GRM55DR61H106MA88L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details