Murata Electronics Ceramic Capacitors GRM55D7U3A103JW31L

Description
10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11664-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11664-6-ND
Ceramic Capacitors 490-11664-6-ND
10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 2220 (5750 Metric)

10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11664-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11664-2-ND
Ceramic Capacitors 490-11664-2-ND
10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 2220 (5750 Metric)

10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11664-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11664-1-ND
Ceramic Capacitors 490-11664-1-ND
10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 2220 (5750 Metric)

10000pF ±5% 1000V (1kV) Ceramic Capacitor U2J 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM55D7U3A103JW31L - 919872-GRM55D7U3A103JW31L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM55D7U3A103JW31L
919872-GRM55D7U3A103JW31L
Ceramic Capacitors - GRM55D7U3A103JW31L 919872-GRM55D7U3A103JW31L
Manufacturer: Murata Electronics North America Win Source Part Number: 919872-GRM55D7U3A103 JW31L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 1000V (1kV) Ceramic Capacitor U2J 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM55D7U3A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11664-6, GRM55D7U3A103JW31L-N D, 490-11664-2, 490-11664-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919872-GRM55D7U3A103JW31L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 1000V (1kV) Ceramic Capacitor U2J 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM55D7U3A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11664-6, GRM55D7U3A103JW31L-ND, 490-11664-2, 490-11664-1

Buy Now Datasheet
Singapore, Singapore
10000PF 1KV Capacitor
60-GRM55D7U3A103JW31L
10000PF 1KV Capacitor 60-GRM55D7U3A103JW31L
CAP CER 10000PF 1KV U2J 2220 Product overview: GRM55D7U3A103JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55D7U3A103JW31 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 1KV U2J 2220 Product overview: GRM55D7U3A103JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55D7U3A103JW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM55D7U3A103JW31L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55D7U3A103JW31L
Ceramic Capacitors GRM55D7U3A103JW31L
CAP CER 10000PF 1KV U2J 2220

CAP CER 10000PF 1KV U2J 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11664-6-ND 490-11664-2-ND 919872-GRM55D7U3A103JW31L 60-GRM55D7U3A103JW31L GRM55D7U3A103JW31L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM55D7U3A103JW31L 10000PF 1KV Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details