Murata Electronics Ceramic Capacitors GRM55D7U2J333JW31L

Description
CAP CER 0.033UF 630V U2J 2220
Request a Quote Datasheet
Description
CAP CER 0.033UF 630V U2J 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM55D7U2J333JW31LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 630V U2J 2220

CAP CER 0.033UF 630V U2J 2220

Buy Now Datasheet
Ceramic Capacitors - 490-GRM55D7U2J333JW31LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 630V U2J 2220

CAP CER 0.033UF 630V U2J 2220

Buy Now Datasheet
Ceramic Capacitors - 490-GRM55D7U2J333JW31LTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

0.033µF ±5% 630V Ceramic Capacitor U2J 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 630V Capacitor
60-GRM55D7U2J333JW31L
0.033UF 630V Capacitor 60-GRM55D7U2J333JW31L
CAP CER 0.033UF 630V U2J 2220 Product overview: GRM55D7U2J333JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55D7U2J333JW31 L can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 630V U2J 2220 Product overview: GRM55D7U2J333JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM55D7U2J333JW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1028894-GRM55D7U2J333JW31L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1028894-GRM55D7U2J333JW31L
Capacitors - Ceramic Capacitors 1028894-GRM55D7U2J333JW31L
Win Source Part Number: 1028894-GRM55D7U2J33 3JW31L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 0.033 µF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: U2J Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Alternative Parts (Cross-Reference): GRM21A7U1H333JA39L; C0805C333J5JACTU; GRM32D7U2E333JW31L; GRM1887U0J333JA01D; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRM55D7U2J

Win Source Part Number: 1028894-GRM55D7U2J333JW31L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 0.033 µF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: U2J
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Alternative Parts (Cross-Reference): GRM21A7U1H333JA39L; C0805C333J5JACTU; GRM32D7U2E333JW31L; GRM1887U0J333JA01D;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GRM55D7U2J

Buy Now Datasheet
Ceramic Capacitors - GRM55D7U2J333JW31L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM55D7U2J333JW31L
Ceramic Capacitors GRM55D7U2J333JW31L
CAP CER 0.033UF 630V U2J 2220

CAP CER 0.033UF 630V U2J 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM55D7U2J333JW31LDKR-ND 490-GRM55D7U2J333JW31LCT-ND 60-GRM55D7U2J333JW31L 1028894-GRM55D7U2J333JW31L GRM55D7U2J333JW31L
Product Name Ceramic Capacitors Ceramic Capacitors 0.033UF 630V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details