Murata Electronics Ceramic Capacitors - GRM43RR71H474KA01L GRM43RR71H474KA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132473-GRM43RR71H47 4KA01L Termination: SMD/SMT Voltage Rating: 50 V Length: 4.5 mm Voltage: 50 V Capacitance: 470 nF Tolerance: 10 % Thickness: 1.8 mm Height: 1.8 mm Material: Ceramic Weight: 149.997327 mg Width: 3.2 mm Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 3.2 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1812 Voltage Rating (DC): 50 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 4532
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132473-GRM43RR71H47 4KA01L Termination: SMD/SMT Voltage Rating: 50 V Length: 4.5 mm Voltage: 50 V Capacitance: 470 nF Tolerance: 10 % Thickness: 1.8 mm Height: 1.8 mm Material: Ceramic Weight: 149.997327 mg Width: 3.2 mm Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 3.2 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1812 Voltage Rating (DC): 50 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 4532
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM43RR71H474KA01L - 1132473-GRM43RR71H474KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM43RR71H474KA01L
1132473-GRM43RR71H474KA01L
Ceramic Capacitors - GRM43RR71H474KA01L 1132473-GRM43RR71H474KA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132473-GRM43RR71H47 4KA01L Termination: SMD/SMT Voltage Rating: 50 V Length: 4.5 mm Voltage: 50 V Capacitance: 470 nF Tolerance: 10 % Thickness: 1.8 mm Height: 1.8 mm Material: Ceramic Weight: 149.997327 mg Width: 3.2 mm Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 3.2 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1812 Voltage Rating (DC): 50 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 4532

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132473-GRM43RR71H474KA01L
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 4.5 mm
Voltage: 50 V
Capacitance: 470 nF
Tolerance: 10 %
Thickness: 1.8 mm
Height: 1.8 mm
Material: Ceramic
Weight: 149.997327 mg
Width: 3.2 mm
Categories: Ceramic Capacitors
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812
Voltage Rating (DC): 50 V
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 4532

Buy Now
Singapore, Singapore
470nF 50 V Capacitor
60-GRM43RR71H474KA01L
470nF 50 V Capacitor 60-GRM43RR71H474KA01L
Murata 470nF Ceramic Multilayer Capacitor 50 V dc 10% X7R dielectric GRM43 max op. temp. +125C Product overview: GRM43RR71H474KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 50 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43RR71H474KA01 L can be used for catalog matching and distributor lookup.

Murata 470nF Ceramic Multilayer Capacitor 50 V dc 10% X7R dielectric GRM43 max op. temp. +125C Product overview: GRM43RR71H474KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 50 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43RR71H474KA01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1132473-GRM43RR71H474KA01L 60-GRM43RR71H474KA01L
Product Name Ceramic Capacitors - GRM43RR71H474KA01L 470nF 50 V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details