Murata Electronics Ceramic Capacitors - GRM43RB11H474KA01L GRM43RB11H474KA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003668-GRM43RB11H47 4KA01L Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Thickness: 1.8 mm Width: 3.2 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003668-GRM43RB11H47 4KA01L Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Thickness: 1.8 mm Width: 3.2 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM43RB11H474KA01L - 1003668-GRM43RB11H474KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM43RB11H474KA01L
1003668-GRM43RB11H474KA01L
Ceramic Capacitors - GRM43RB11H474KA01L 1003668-GRM43RB11H474KA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003668-GRM43RB11H47 4KA01L Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Thickness: 1.8 mm Width: 3.2 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003668-GRM43RB11H474KA01L
Length: 4.5 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 10 %
Thickness: 1.8 mm
Width: 3.2 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 50 V

Buy Now
General Up to 85‹C Reflow soldering Product overview: GRM43RB11H474KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43RB11H474KA01 L can be used for catalog matching and distributor lookup.

General Up to 85‹C Reflow soldering Product overview: GRM43RB11H474KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43RB11H474KA01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1003668-GRM43RB11H474KA01L 60-GRM43RB11H474KA01L
Product Name Ceramic Capacitors - GRM43RB11H474KA01L Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details