Murata Electronics 0.047UF 1KV Capacitor GRM43DR73A473KW01L

Description
CAP CER 0.047UF 1KV X7R 1812 Product overview: GRM43DR73A473KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR73A473KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.047UF 1KV X7R 1812 Product overview: GRM43DR73A473KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR73A473KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 1KV Capacitor
60-GRM43DR73A473KW01L
0.047UF 1KV Capacitor 60-GRM43DR73A473KW01L
CAP CER 0.047UF 1KV X7R 1812 Product overview: GRM43DR73A473KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR73A473KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 1KV X7R 1812 Product overview: GRM43DR73A473KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM43DR73A473KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM43DR73A473KW01L - 811167-GRM43DR73A473KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM43DR73A473KW01L
811167-GRM43DR73A473KW01L
Ceramic Capacitors - GRM43DR73A473KW01L 811167-GRM43DR73A473KW01L
Manufacturer: Murata Electronics Win Source Part Number: 811167-GRM43DR73A473 KW01L Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.047μF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.087" (2.20mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 811167-GRM43DR73A473KW01L
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.047μF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Thickness (Maximum): 0.087" (2.20mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 7236887 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236887
MLCCs - Multilayer Ceramic Capacitors 7236887
Murata GRM43DR73A473KW01L

Murata GRM43DR73A473KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7236887P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7236887P
MLCCs - Multilayer Ceramic Capacitors 7236887P
Murata GRM43DR73A473KW01L

Murata GRM43DR73A473KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696256 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696256
MLCCs - Multilayer Ceramic Capacitors 1696256
Murata GRM43DR73A473KW01L

Murata GRM43DR73A473KW01L

Supplier's Site
Ceramic Capacitors - 490-3504-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3504-2-ND
Ceramic Capacitors 490-3504-2-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3504-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3504-6-ND
Ceramic Capacitors 490-3504-6-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3504-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3504-1-ND
Ceramic Capacitors 490-3504-1-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM43DR73A473KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43DR73A473KW01L
Ceramic Capacitors GRM43DR73A473KW01L
CAP CER 0.047UF 1KV X7R 1812

CAP CER 0.047UF 1KV X7R 1812

Supplier's Site Datasheet
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1812, Reel; Capacitance Murata - 08AC2735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1812, Reel; Capacitance Murata
08AC2735
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1812, Reel; Capacitance Murata 08AC2735
CAP, 0.047µF, 1 KV, 10%, X7R, 1812, REEL; Capacitance:47000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.047µF, 1 KV, 10%, X7R, 1812, REEL; Capacitance:47000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Murata - 14T3413 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Murata
14T3413
Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Murata 14T3413
Multilayer Ceramic Capacitor, GRM Series, 0.047 - F, - 10%, X7R, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.047 - F, - 10%, X7R, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM43DR73A473KW01L 811167-GRM43DR73A473KW01L 7236887 7236887P 490-3504-2-ND 490-3504-6-ND GRM43DR73A473KW01L 08AC2735 14T3413
Product Name 0.047UF 1KV Capacitor Ceramic Capacitors - GRM43DR73A473KW01L MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 1 Kv, 10%, X7R, 1812, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 0.047 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details