Murata Electronics Ceramic Capacitors GRM43DR72H224KW10L

Description
0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16628-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16628-1-ND
Ceramic Capacitors 490-16628-1-ND
0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16628-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16628-2-ND
Ceramic Capacitors 490-16628-2-ND
0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16628-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16628-6-ND
Ceramic Capacitors 490-16628-6-ND
0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM43DR72H224KW10L
CAP CER 0.22UF 500V X7R 1812

CAP CER 0.22UF 500V X7R 1812

Supplier's Site
Ceramic Capacitors - GRM43DR72H224KW10L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM43DR72H224KW10L
Ceramic Capacitors GRM43DR72H224KW10L
CAP CER 0.22UF 500V X7R 1812

CAP CER 0.22UF 500V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16628-1-ND 490-16628-6-ND GRM43DR72H224KW10L GRM43DR72H224KW10L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details