0.47µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.47UF 200V X7R 1812
CAP CER 0.47UF 200V X7R 1812
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16843-2-ND | 490-16843-6-ND | GRM43DR72D474KW01L | GRM43DR72D474KW01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |