Murata Electronics Ceramic Capacitors GRM42A7U3F390JW31L

Description
39pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)
Request a Quote Datasheet
Description
39pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM42A7U3F390JW31L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM42A7U3F390JW31L-ND
Ceramic Capacitors GRM42A7U3F390JW31L-ND
39pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

39pF ±5% 3150V (3.15kV) Ceramic Capacitor U2J 1808 (4520 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM42A7U3F390JW31L
CAP CER 39PF 3.15KV U2J 1808

CAP CER 39PF 3.15KV U2J 1808

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GRM42A7U3F390JW31L-ND GRM42A7U3F390JW31L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details