Murata Electronics Custom Parts - Custom Parts (E - I) - GRM39C0G330J050AD GRM39C0G330J050AD

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108163-GRM39C0G330J 050AD Capacitance: 33 pF Tolerance: 5 % Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108163-GRM39C0G330J 050AD Capacitance: 33 pF Tolerance: 5 % Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GRM39C0G330J050AD - 1108163-GRM39C0G330J050AD - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GRM39C0G330J050AD
1108163-GRM39C0G330J050AD
Custom Parts - Custom Parts (E - I) - GRM39C0G330J050AD 1108163-GRM39C0G330J050AD
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108163-GRM39C0G330J 050AD Capacitance: 33 pF Tolerance: 5 % Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108163-GRM39C0G330J050AD
Capacitance: 33 pF
Tolerance: 5 %
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1108163-GRM39C0G330J050AD
Product Name Custom Parts - Custom Parts (E - I) - GRM39C0G330J050AD
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers