Murata Electronics Ceramic Capacitors GRM32RR71H105KA01K

Description
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11661-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11661-1-ND
Ceramic Capacitors 490-11661-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11661-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11661-6-ND
Ceramic Capacitors 490-11661-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11661-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11661-2-ND
Ceramic Capacitors 490-11661-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-11661-1-ND 490-11661-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-F - 1065315-M20R103K5-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details