Murata Electronics Ceramic Capacitors GRM32MR72A333JA01L

Description
CAP CER 33000PF 100V X7R 1210
Request a Quote Datasheet
Description
CAP CER 33000PF 100V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32MR72A333JA01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33000PF 100V X7R 1210

CAP CER 33000PF 100V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-GRM32MR72A333JA01LTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details