Murata Electronics Ceramic Capacitors GRM32ER71C226KEA8K

Description
CAP CER 22UF 16V X7R 1210
Request a Quote Datasheet
Description
CAP CER 22UF 16V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32ER71C226KEA8KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 16V X7R 1210

CAP CER 22UF 16V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32ER71C226KEA8KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 16V X7R 1210

CAP CER 22UF 16V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32ER71C226KEA8KTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM32ER71C226KEA8KDKR-ND 490-GRM32ER71C226KEA8KCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details