Murata Power Solutions 47UF 10V Capacitor GRM32ER71A476ME15L

Description
CAP CER 47UF 10V X7R 1210 Product overview: GRM32ER71A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A476ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 10V X7R 1210 Product overview: GRM32ER71A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A476ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 10V Capacitor
60-GRM32ER71A476ME15L
47UF 10V Capacitor 60-GRM32ER71A476ME15L
CAP CER 47UF 10V X7R 1210 Product overview: GRM32ER71A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A476ME15 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X7R 1210 Product overview: GRM32ER71A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A476ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6543-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6543-1-ND
Ceramic Capacitors 490-6543-1-ND
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6543-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6543-2-ND
Ceramic Capacitors 490-6543-2-ND
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6543-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6543-6-ND
Ceramic Capacitors 490-6543-6-ND
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32ER71A476ME15L - 919865-GRM32ER71A476ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER71A476ME15L
919865-GRM32ER71A476ME15L
Ceramic Capacitors - GRM32ER71A476ME15L 919865-GRM32ER71A476ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 919865-GRM32ER71A476 ME15L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 47 µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM32ER71A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM32ER71A476ME15L-N D, 490-6543-2, 490-6543-1, 490-6543-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919865-GRM32ER71A476ME15L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM32ER71A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM32ER71A476ME15L-ND, 490-6543-2, 490-6543-1, 490-6543-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202908 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202908
MLCCs - Multilayer Ceramic Capacitors 8202908
Capacitor MLCC GRM 1210 47uF 10V X7R

Capacitor MLCC GRM 1210 47uF 10V X7R

Supplier's Site
Ceramic Capacitors - GRM32ER71A476ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71A476ME15L
Ceramic Capacitors GRM32ER71A476ME15L
CAP CER 47UF 10V X7R 1210

CAP CER 47UF 10V X7R 1210

Supplier's Site Datasheet
Cap, 47Μf, 10V, 20%, X7R, 1210; Capacitance Murata - 08AC2728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20%, X7R, 1210; Capacitance Murata
08AC2728
Cap, 47Μf, 10V, 20%, X7R, 1210; Capacitance Murata 08AC2728
CAP, 47µF, 10V, 20%, X7R, 1210; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47µF, 10V, 20%, X7R, 1210; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 47Uf, 10V, 1210; Capacitance Murata - 40X5909 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 47Uf, 10V, 1210; Capacitance Murata
40X5909
Capacitor, Mlcc, X7R, 47Uf, 10V, 1210; Capacitance Murata 40X5909
CAPACITOR, MLCC, X7R, 47UF, 10V, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 47UF, 10V, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32ER71A476ME15L 490-6543-1-ND 490-6543-6-ND 919865-GRM32ER71A476ME15L 8202908 GRM32ER71A476ME15L 08AC2728 40X5909
Product Name 47UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM32ER71A476ME15L MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 47Μf, 10V, 20%, X7R, 1210; Capacitance Murata Capacitor, Mlcc, X7R, 47Uf, 10V, 1210; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details