Murata Power Solutions Ceramic Capacitors GRM32ER71A226KE20L

Description
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1876-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1876-6-ND
Ceramic Capacitors 490-1876-6-ND
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1876-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1876-2-ND
Ceramic Capacitors 490-1876-2-ND
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1876-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1876-1-ND
Ceramic Capacitors 490-1876-1-ND
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRM32ER71A226KE20L
22UF 10V Capacitor 60-GRM32ER71A226KE20L
CAP CER 22UF 10V X7R 1210 Product overview: GRM32ER71A226KE20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A226KE20 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7R 1210 Product overview: GRM32ER71A226KE20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A226KE20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER71A226KE20L - 1177593-GRM32ER71A226KE20L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER71A226KE20L
1177593-GRM32ER71A226KE20L
Ceramic Capacitors - GRM32ER71A226KE20L 1177593-GRM32ER71A226KE20L
Manufacturer: Murata Electronics North America Win Source Part Number: 1177593-GRM32ER71A22 6KE20L Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: GRM32 Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 10V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): C3225X7R1A226K230AC; GCM32ER71A226KE12B; GCM32ER71A226KE12K; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: China ,Philippines ,Singapore Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177593-GRM32ER71A226KE20L
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: GRM32
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 10V
Thickness (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): C3225X7R1A226K230AC; GCM32ER71A226KE12B; GCM32ER71A226KE12K;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: China ,Philippines ,Singapore
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 22Μf, 10V, 10%, X7R, 1210, Reel; Capacitance Murata - 12AC1308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 10%, X7R, 1210, Reel; Capacitance Murata
12AC1308
Cap, 22Μf, 10V, 10%, X7R, 1210, Reel; Capacitance Murata 12AC1308
CAP, 22µF, 10V, 10%, X7R, 1210, REEL; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 10V, 10%, X7R, 1210, REEL; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER71A226KE20L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71A226KE20L
Ceramic Capacitors GRM32ER71A226KE20L
CAP CER 22UF 10V X7R 1210

CAP CER 22UF 10V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1876-6-ND 490-1876-2-ND 60-GRM32ER71A226KE20L 1177593-GRM32ER71A226KE20L 12AC1308 GRM32ER71A226KE20L
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors - GRM32ER71A226KE20L Cap, 22Μf, 10V, 10%, X7R, 1210, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details