Murata Power Solutions Ceramic Capacitors - GRM32ER70J476KE20L GRM32ER70J476KE20L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041852-GRM32ER70J47 6KE20L Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): GRT32ER70J476KE13L; GCM32ER70J476KE19B; GRT32ER70J476KE13K ; GCM32ER70J476KE19L; ECCN: EAR99 Country of Origin: China, Japan, Philippines, Singapore Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041852-GRM32ER70J47 6KE20L Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): GRT32ER70J476KE13L; GCM32ER70J476KE19B; GRT32ER70J476KE13K ; GCM32ER70J476KE19L; ECCN: EAR99 Country of Origin: China, Japan, Philippines, Singapore Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32ER70J476KE20L - 1041852-GRM32ER70J476KE20L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER70J476KE20L
1041852-GRM32ER70J476KE20L
Ceramic Capacitors - GRM32ER70J476KE20L 1041852-GRM32ER70J476KE20L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041852-GRM32ER70J47 6KE20L Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): GRT32ER70J476KE13L; GCM32ER70J476KE19B; GRT32ER70J476KE13K ; GCM32ER70J476KE19L; ECCN: EAR99 Country of Origin: China, Japan, Philippines, Singapore Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041852-GRM32ER70J476KE20L
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): GRT32ER70J476KE13L; GCM32ER70J476KE19B; GRT32ER70J476KE13K ; GCM32ER70J476KE19L;
ECCN: EAR99
Country of Origin: China, Japan, Philippines, Singapore
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM32ER70J476KE20L
47UF 6.3V Capacitor 60-GRM32ER70J476KE20L
CAP CER 47UF 6.3V X7R 1210 Product overview: GRM32ER70J476KE20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER70J476KE20 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X7R 1210 Product overview: GRM32ER70J476KE20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER70J476KE20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478175 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478175
MLCCs - Multilayer Ceramic Capacitors 2478175
Murata GRM32ER70J476KE20L

Murata GRM32ER70J476KE20L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478176P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478176P
MLCCs - Multilayer Ceramic Capacitors 2478176P
Murata GRM32ER70J476KE20L

Murata GRM32ER70J476KE20L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478176 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478176
MLCCs - Multilayer Ceramic Capacitors 2478176
Murata GRM32ER70J476KE20L

Murata GRM32ER70J476KE20L

Supplier's Site
Ceramic Capacitors - 490-5311-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5311-1-ND
Ceramic Capacitors 490-5311-1-ND
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5311-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5311-6-ND
Ceramic Capacitors 490-5311-6-ND
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5311-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5311-2-ND
Ceramic Capacitors 490-5311-2-ND
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 47Μf, 6.3V, 10%, X7R, 1210; Capacitance Murata - 03AC2795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 10%, X7R, 1210; Capacitance Murata
03AC2795
Cap, 47Μf, 6.3V, 10%, X7R, 1210; Capacitance Murata 03AC2795
CAP, 47µF, 6.3V, 10%, X7R, 1210; Capacitance:47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 47µF, 6.3V, 10%, X7R, 1210; Capacitance:47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X7R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata - 13T1230 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X7R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata
13T1230
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X7R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata 13T1230
Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X7R, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X7R, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER70J476KE20L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER70J476KE20L
Ceramic Capacitors GRM32ER70J476KE20L
CAP CER 47UF 6.3V X7R 1210

CAP CER 47UF 6.3V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041852-GRM32ER70J476KE20L 60-GRM32ER70J476KE20L 2478175 490-5311-1-ND 490-5311-6-ND 03AC2795 13T1230 GRM32ER70J476KE20L
Product Name Ceramic Capacitors - GRM32ER70J476KE20L 47UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 47Μf, 6.3V, 10%, X7R, 1210; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X7R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details