Murata Electronics Ceramic Capacitors GRM32ER6YA106MA12L

Description
10µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32ER6YA106MA12L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM32ER6YA106MA12L-ND
Ceramic Capacitors GRM32ER6YA106MA12L-ND
10µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32ER6YA106MA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER6YA106MA12L
Ceramic Capacitors GRM32ER6YA106MA12L
CAP CER 10UF 35V X5R 1210

CAP CER 10UF 35V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM32ER6YA106MA12L-ND GRM32ER6YA106MA12L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers