Murata Power Solutions 10UF 50V Capacitor GRM32ER61H106KA12L

Description
CAP CER 10UF 50V X5R 1210 Product overview: GRM32ER61H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61H106KA12 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 50V X5R 1210 Product overview: GRM32ER61H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61H106KA12 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 50V Capacitor
60-GRM32ER61H106KA12L
10UF 50V Capacitor 60-GRM32ER61H106KA12L
CAP CER 10UF 50V X5R 1210 Product overview: GRM32ER61H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61H106KA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X5R 1210 Product overview: GRM32ER61H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61H106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8590-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8590-6-ND
Ceramic Capacitors 490-8590-6-ND
10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8590-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8590-1-ND
Ceramic Capacitors 490-8590-1-ND
10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8590-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8590-2-ND
Ceramic Capacitors 490-8590-2-ND
10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32ER61H106KA12L - 775407-GRM32ER61H106KA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER61H106KA12L
775407-GRM32ER61H106KA12L
Ceramic Capacitors - GRM32ER61H106KA12L 775407-GRM32ER61H106KA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 775407-GRM32ER61H106 KA12L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): C1210C106K5PAC; C1210C106K5PAC7081; NMC1210X5R106K50TRPL PF; 500S41X106KV4E; Introduction Date: November 03, 2010 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775407-GRM32ER61H106KA12L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): C1210C106K5PAC; C1210C106K5PAC7081; NMC1210X5R106K50TRPLPF; 500S41X106KV4E;
Introduction Date: November 03, 2010
ECCN: EAR99
Country of Origin: Japan, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32ER61H106KA12L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32ER61H106KA12L
50V 10uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER61H106KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER61H106KA12L
Ceramic Capacitors GRM32ER61H106KA12L
CAP CER 10UF 50V X5R 1210

CAP CER 10UF 50V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32ER61H106KA12L 490-8590-6-ND 490-8590-1-ND 775407-GRM32ER61H106KA12L GRM32ER61H106KA12L GRM32ER61H106KA12L
Product Name 10UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM32ER61H106KA12L Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details