CAP CER 47UF 16V X5R 1210 Product overview: GRM32ER61C476KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61C476KE15
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
CERAMIC CAPACITOR, 47UF, 16V, X5R, 10%, SMD; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 47UF 16V X5R 1210
16V 47uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM32ER61C476KE15L | 490-6539-2-ND | 490-6539-6-ND | 14T3405 | GRM32ER61C476KE15L | GRM32ER61C476KE15L |
| Product Name | 47UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 47Uf, 16V, X5R, 10%, Smd; Capacitance Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |