Murata Power Solutions Newest Parts - GRM32ER61C476KE15K GRM32ER61C476KE15K

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 731063-GRM32ER61C476 KE15K Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 47μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 731063-GRM32ER61C476 KE15K Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 47μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - GRM32ER61C476KE15K - 731063-GRM32ER61C476KE15K - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - GRM32ER61C476KE15K
731063-GRM32ER61C476KE15K
Newest Parts - GRM32ER61C476KE15K 731063-GRM32ER61C476KE15K
Manufacturer: Murata Electronics North America Win Source Part Number: 731063-GRM32ER61C476 KE15K Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 47μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 731063-GRM32ER61C476KE15K
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 47μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.106" (2.70mm)
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now
Ceramic Capacitors - 490-6538-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6538-2-ND
Ceramic Capacitors 490-6538-2-ND
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6538-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6538-1-ND
Ceramic Capacitors 490-6538-1-ND
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6538-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6538-6-ND
Ceramic Capacitors 490-6538-6-ND
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 16V Capacitor
60-GRM32ER61C476KE15K
47UF 16V Capacitor 60-GRM32ER61C476KE15K
CAP CER 47UF 16V X5R 1210 Product overview: GRM32ER61C476KE15K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61C476KE15 K can be used for catalog matching and distributor lookup.

CAP CER 47UF 16V X5R 1210 Product overview: GRM32ER61C476KE15K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61C476KE15K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER61C476KE15K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER61C476KE15K
Ceramic Capacitors GRM32ER61C476KE15K
CAP CER 47UF 16V X5R 1210

CAP CER 47UF 16V X5R 1210

Supplier's Site Datasheet
Cap, Mlcc, X5R, 47Uf, 16V, 1210; Ceramic Capacitor Case Murata - 96Y9294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 47Uf, 16V, 1210; Ceramic Capacitor Case Murata
96Y9294
Cap, Mlcc, X5R, 47Uf, 16V, 1210; Ceramic Capacitor Case Murata 96Y9294
CAP, MLCC, X5R, 47UF, 16V, 1210; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance:47µF; Voltage Rating:16V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, MLCC, X5R, 47UF, 16V, 1210; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance:47µF; Voltage Rating:16V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 731063-GRM32ER61C476KE15K 490-6538-2-ND 490-6538-6-ND 60-GRM32ER61C476KE15K GRM32ER61C476KE15K 96Y9294
Product Name Newest Parts - GRM32ER61C476KE15K Ceramic Capacitors Ceramic Capacitors 47UF 16V Capacitor Ceramic Capacitors Cap, Mlcc, X5R, 47Uf, 16V, 1210; Ceramic Capacitor Case Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers