Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM32ER61A107ME20L

Description
Murata GRM32ER61A107ME20L
Request a Quote Datasheet
Description
Murata GRM32ER61A107ME20L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8851960 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851960
MLCCs - Multilayer Ceramic Capacitors 8851960
Murata GRM32ER61A107ME20L

Murata GRM32ER61A107ME20L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8851960P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851960P
MLCCs - Multilayer Ceramic Capacitors 8851960P
Murata GRM32ER61A107ME20L

Murata GRM32ER61A107ME20L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706379 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706379
MLCCs - Multilayer Ceramic Capacitors 1706379
Murata GRM32ER61A107ME20L

Murata GRM32ER61A107ME20L

Supplier's Site
Ceramic Capacitors - 490-9969-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9969-1-ND
Ceramic Capacitors 490-9969-1-ND
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9969-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9969-2-ND
Ceramic Capacitors 490-9969-2-ND
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9969-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9969-6-ND
Ceramic Capacitors 490-9969-6-ND
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 10V Capacitor
60-GRM32ER61A107ME20L
100UF 10V Capacitor 60-GRM32ER61A107ME20L
CAP CER 100UF 10V X5R 1210 Product overview: GRM32ER61A107ME20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61A107ME20 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 10V X5R 1210 Product overview: GRM32ER61A107ME20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61A107ME20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER61A107ME20L - 775406-GRM32ER61A107ME20L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER61A107ME20L
775406-GRM32ER61A107ME20L
Ceramic Capacitors - GRM32ER61A107ME20L 775406-GRM32ER61A107ME20L
Manufacturer: Murata Electronics North America Win Source Part Number: 775406-GRM32ER61A107 ME20L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 10V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): CL32A107MPVNNNE; C1210C107M8PAC; 100S41X107MV4T; 100S41X107MV4E; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775406-GRM32ER61A107ME20L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 100μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): CL32A107MPVNNNE; C1210C107M8PAC; 100S41X107MV4T; 100S41X107MV4E;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 100Μf, 10V, 20%, X5R, 1210; Capacitance Murata - 96Y9293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 20%, X5R, 1210; Capacitance Murata
96Y9293
Cap, 100Μf, 10V, 20%, X5R, 1210; Capacitance Murata 96Y9293
CAP, 100µF, 10V, 20%, X5R, 1210; Capacitance:100µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 100µF, 10V, 20%, X5R, 1210; Capacitance:100µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata
64AJ4438
Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata 64AJ4438
CAP, 100UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 100UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM32ER61A107ME20L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER61A107ME20L
Ceramic Capacitors GRM32ER61A107ME20L
CAP CER 100UF 10V X5R 1210

CAP CER 100UF 10V X5R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32ER61A107ME20L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32ER61A107ME20L
10V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8851960 8851960P 490-9969-1-ND 490-9969-6-ND 60-GRM32ER61A107ME20L 775406-GRM32ER61A107ME20L 96Y9293 64AJ4438 GRM32ER61A107ME20L GRM32ER61A107ME20L
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 100UF 10V Capacitor Ceramic Capacitors - GRM32ER61A107ME20L Cap, 100Μf, 10V, 20%, X5R, 1210; Capacitance Murata Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details