The Multilayer Ceramic Capacitor, GRM Series, part number 67T1264, features a capacitance of 100µF with a tolerance of ±20%. It is rated for a maximum voltage of 6.3V DC and utilizes X5R temperature characteristics, which allow for a capacitance change rate of ±15.0%. The operating temperature range is from -55°C to 85°C, making it suitable for a variety of applications. The capacitor is packaged in a 1210 (3225 metric) size, with dimensions of 3.2mm x 2.5mm x 2.5mm. It is RoHS compliant, ensuring it meets environmental regulations. The minimum order quantity is 1000 pieces when packaged in oÜ180mm embossed taping.
CAP CER 100UF 6.3V X5R 1210 Product overview: GRM32ER60J107ME20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60J107ME20
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
6.3V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 100UF 6.3V X5R 1210
Multilayer Ceramic Capacitor, GRM Series, 100 - F, - 20%, X5R, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM32ER60J107ME20L | 490-3390-6-ND | 490-3390-2-ND | GRM32ER60J107ME20L | GRM32ER60J107ME20L | 67T1264 |
| Product Name | 100UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X5R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |