Murata Electronics Ceramic Capacitors GRM32EE70G107ME19L

Description
100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6534-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6534-6-ND
Ceramic Capacitors 490-6534-6-ND
100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6534-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6534-1-ND
Ceramic Capacitors 490-6534-1-ND
100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6534-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6534-2-ND
Ceramic Capacitors 490-6534-2-ND
100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331110-GRM32EE70G107ME19L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331110-GRM32EE70G107ME19L
Capacitors - Ceramic Capacitors 1331110-GRM32EE70G107ME19L
Manufacturer: Murata Electronics Win Source Part Number: 1331110-GRM32EE70G10 7ME19L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7U Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6534-2,490-6534- 1,490-6534-6,GRM32EE 70G107ME19L-ND Base Product Number: GRM32EE70G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331110-GRM32EE70G107ME19L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X7U
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6534-2,490-6534-1,490-6534-6,GRM32EE70G107ME19L-ND
Base Product Number: GRM32EE70G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1726988P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726988P
MLCCs - Multilayer Ceramic Capacitors 1726988P
Murata GRM32EE70G107ME19L

Murata GRM32EE70G107ME19L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726988 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726988
MLCCs - Multilayer Ceramic Capacitors 1726988
Murata GRM32EE70G107ME19L

Murata GRM32EE70G107ME19L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726510 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726510
MLCCs - Multilayer Ceramic Capacitors 1726510
Murata GRM32EE70G107ME19L

Murata GRM32EE70G107ME19L

Supplier's Site
Singapore, Singapore
100UF 4V Capacitor
60-GRM32EE70G107ME19L
100UF 4V Capacitor 60-GRM32EE70G107ME19L
CAP CER 100UF 4V X7U 1210 Product overview: GRM32EE70G107ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EE70G107ME19 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 4V X7U 1210 Product overview: GRM32EE70G107ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EE70G107ME19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X7U, 4 V, 1210 [3225 Metric] Rohs Compliant Murata - 43T5301 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X7U, 4 V, 1210 [3225 Metric] Rohs Compliant Murata
43T5301
Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X7U, 4 V, 1210 [3225 Metric] Rohs Compliant Murata 43T5301
Multilayer Ceramic Capacitor, GRM Series, 100 - F, - 20%, X7U, 4 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 100 - F, - 20%, X7U, 4 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6534-6-ND 490-6534-1-ND 1331110-GRM32EE70G107ME19L 1726988P 1726988 60-GRM32EE70G107ME19L 43T5301
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 100UF 4V Capacitor Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X7U, 4 V, 1210 [3225 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7U Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers