Murata Electronics Ceramic Capacitors - GRM32EC81C476ME15L GRM32EC81C476ME15L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850282-GRM32EC81C476 ME15L Series: GRM Features: 47 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM32EC81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-9968-2, 490-9968-1, 490-9968-6, GRM32EC81C476ME15L-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850282-GRM32EC81C476 ME15L Series: GRM Features: 47 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM32EC81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-9968-2, 490-9968-1, 490-9968-6, GRM32EC81C476ME15L-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32EC81C476ME15L - 850282-GRM32EC81C476ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32EC81C476ME15L
850282-GRM32EC81C476ME15L
Ceramic Capacitors - GRM32EC81C476ME15L 850282-GRM32EC81C476ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 850282-GRM32EC81C476 ME15L Series: GRM Features: 47 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM32EC81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-9968-2, 490-9968-1, 490-9968-6, GRM32EC81C476ME15L-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 850282-GRM32EC81C476ME15L
Series: GRM
Features: 47 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM32EC81C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-9968-2, 490-9968-1, 490-9968-6, GRM32EC81C476ME15L-ND

Buy Now Datasheet
Ceramic Capacitors - 490-9968-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9968-1-ND
Ceramic Capacitors 490-9968-1-ND
47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9968-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9968-2-ND
Ceramic Capacitors 490-9968-2-ND
47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9968-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9968-6-ND
Ceramic Capacitors 490-9968-6-ND
47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 16V Capacitor
60-GRM32EC81C476ME15L
47UF 16V Capacitor 60-GRM32EC81C476ME15L
CAP CER 47UF 16V X6S 1210 Product overview: GRM32EC81C476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC81C476ME15 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 16V X6S 1210 Product overview: GRM32EC81C476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC81C476ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32EC81C476ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC81C476ME15L
Ceramic Capacitors GRM32EC81C476ME15L
CAP CER 47UF 16V X6S 1210

CAP CER 47UF 16V X6S 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 850282-GRM32EC81C476ME15L 490-9968-1-ND 490-9968-6-ND 60-GRM32EC81C476ME15L GRM32EC81C476ME15L
Product Name Ceramic Capacitors - GRM32EC81C476ME15L Ceramic Capacitors Ceramic Capacitors 47UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details