Murata Electronics Ceramic Capacitors GRM32EC80J107ME20K

Description
100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32EC80J107ME20KTR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC80J107ME20KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100UF 6.3V X6S 1210

CAP CER 100UF 6.3V X6S 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EC80J107ME20KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100UF 6.3V X6S 1210

CAP CER 100UF 6.3V X6S 1210

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
60-GRM32EC80J107ME20K
100UF 6.3V Capacitor 60-GRM32EC80J107ME20K
CAP CER 100UF 6.3V X6S 1210 Product overview: GRM32EC80J107ME20K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80J107ME20 K can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X6S 1210 Product overview: GRM32EC80J107ME20K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80J107ME20K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM32EC80J107ME20KTR-ND 490-GRM32EC80J107ME20KDKR-ND 60-GRM32EC80J107ME20K
Product Name Ceramic Capacitors Ceramic Capacitors 100UF 6.3V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX103M050J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers