Murata Power Solutions Ceramic Capacitors GRM32EC80E227ME05L

Description
220µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13971-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13971-2-ND
Ceramic Capacitors 490-13971-2-ND
220µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

220µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13971-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13971-6-ND
Ceramic Capacitors 490-13971-6-ND
220µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

220µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13971-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13971-1-ND
Ceramic Capacitors 490-13971-1-ND
220µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

220µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1331942P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1331942P
MLCCs - Multilayer Ceramic Capacitors 1331942P
Murata GRM32EC80E227ME05L

Murata GRM32EC80E227ME05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1331942 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1331942
MLCCs - Multilayer Ceramic Capacitors 1331942
Murata GRM32EC80E227ME05L

Murata GRM32EC80E227ME05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692784 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692784
MLCCs - Multilayer Ceramic Capacitors 1692784
Murata GRM32EC80E227ME05L

Murata GRM32EC80E227ME05L

Supplier's Site
Singapore, Singapore
220UF 2.5V Capacitor
60-GRM32EC80E227ME05L
220UF 2.5V Capacitor 60-GRM32EC80E227ME05L
CAP CER 220UF 2.5V X6S 1210 Product overview: GRM32EC80E227ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80E227ME05 L can be used for catalog matching and distributor lookup.

CAP CER 220UF 2.5V X6S 1210 Product overview: GRM32EC80E227ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC80E227ME05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1328903-GRM32EC80E227ME05L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328903-GRM32EC80E227ME05L
Capacitors - Ceramic Capacitors 1328903-GRM32EC80E227ME05L
Manufacturer: Murata Electronics Win Source Part Number: 1328903-GRM32EC80E22 7ME05L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 2.5V Temperature Coefficient: X6S Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13971-6,490-1397 1-2,490-13971-1 Base Product Number: GRM32EC80E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328903-GRM32EC80E227ME05L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X6S
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13971-6,490-13971-2,490-13971-1
Base Product Number: GRM32EC80E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM32EC80E227ME05L
CAP CER 220UF 2.5V X6S 1210

CAP CER 220UF 2.5V X6S 1210

Supplier's Site
Ceramic Capacitors - GRM32EC80E227ME05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC80E227ME05L
Ceramic Capacitors GRM32EC80E227ME05L
CAP CER 220UF 2.5V X6S 1210

CAP CER 220UF 2.5V X6S 1210

Supplier's Site Datasheet
Cap, 220Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata - 01AC8868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata
01AC8868
Cap, 220Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata 01AC8868
CAP, 220µF, 2.5V, 20%, X6S, 1210; Capacitance:220µF; Voltage Rating:2.5V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 2.5V, 20%, X6S, 1210; Capacitance:220µF; Voltage Rating:2.5V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13971-2-ND 490-13971-6-ND 1331942P 1331942 60-GRM32EC80E227ME05L 1328903-GRM32EC80E227ME05L GRM32EC80E227ME05L GRM32EC80E227ME05L 01AC8868
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 220UF 2.5V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 220Μf, 2.5V, 20%, X6S, 1210; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1761-V80BZ104M5SX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers