Murata Electronics Ceramic Capacitors GRM32EC70G107ME15L

Description
100µF ±20% 4V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 4V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13983-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13983-1-ND
Ceramic Capacitors 490-13983-1-ND
100µF ±20% 4V Ceramic Capacitor X7S 1210 (3225 Metric)

100µF ±20% 4V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13983-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13983-2-ND
Ceramic Capacitors 490-13983-2-ND
100µF ±20% 4V Ceramic Capacitor X7S 1210 (3225 Metric)

100µF ±20% 4V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13983-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13983-6-ND
Ceramic Capacitors 490-13983-6-ND
100µF ±20% 4V Ceramic Capacitor X7S 1210 (3225 Metric)

100µF ±20% 4V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330123-GRM32EC70G107ME15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330123-GRM32EC70G107ME15L
Capacitors - Ceramic Capacitors 1330123-GRM32EC70G107ME15L
Manufacturer: Murata Electronics Win Source Part Number: 1330123-GRM32EC70G10 7ME15L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7S Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13983-6,490-1398 3-1,490-13983-2 Base Product Number: GRM32EC70G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330123-GRM32EC70G107ME15L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X7S
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13983-6,490-13983-1,490-13983-2
Base Product Number: GRM32EC70G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
100UF 4V Capacitor
60-GRM32EC70G107ME15L
100UF 4V Capacitor 60-GRM32EC70G107ME15L
CAP CER 100UF 4V X7S 1210 Product overview: GRM32EC70G107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC70G107ME15 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 4V X7S 1210 Product overview: GRM32EC70G107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC70G107ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32EC70G107ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC70G107ME15L
Ceramic Capacitors GRM32EC70G107ME15L
CAP CER 100UF 4V X7S 1210

CAP CER 100UF 4V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13983-1-ND 490-13983-6-ND 1330123-GRM32EC70G107ME15L 60-GRM32EC70G107ME15L GRM32EC70G107ME15L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 100UF 4V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details