Murata Power Solutions Ceramic Capacitors - GRM32EB31H106KA12L GRM32EB31H106KA12L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025939-GRM32EB31H10 6KA12L Termination: SMD/SMT Length: 3.2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Thickness: 2.5 mm Dielectric Material: Ceramic Height: 2.5 mm Width: 2.5 mm Dissipation Factor: 0.025 % Categories: Ceramic Capacitors Case / Package: 3225 Alternative Parts (Cross-Reference): GRM32EB11A106KA01L; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025939-GRM32EB31H10 6KA12L Termination: SMD/SMT Length: 3.2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Thickness: 2.5 mm Dielectric Material: Ceramic Height: 2.5 mm Width: 2.5 mm Dissipation Factor: 0.025 % Categories: Ceramic Capacitors Case / Package: 3225 Alternative Parts (Cross-Reference): GRM32EB11A106KA01L; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32EB31H106KA12L - 1025939-GRM32EB31H106KA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32EB31H106KA12L
1025939-GRM32EB31H106KA12L
Ceramic Capacitors - GRM32EB31H106KA12L 1025939-GRM32EB31H106KA12L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025939-GRM32EB31H10 6KA12L Termination: SMD/SMT Length: 3.2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Thickness: 2.5 mm Dielectric Material: Ceramic Height: 2.5 mm Width: 2.5 mm Dissipation Factor: 0.025 % Categories: Ceramic Capacitors Case / Package: 3225 Alternative Parts (Cross-Reference): GRM32EB11A106KA01L; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025939-GRM32EB31H106KA12L
Termination: SMD/SMT
Length: 3.2 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
Thickness: 2.5 mm
Dielectric Material: Ceramic
Height: 2.5 mm
Width: 2.5 mm
Dissipation Factor: 0.025 %
Categories: Ceramic Capacitors
Case / Package: 3225
Alternative Parts (Cross-Reference): GRM32EB11A106KA01L;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.5 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 50 V

Buy Now
Singapore, Singapore
SMD 10uF 50V Capacitor
60-GRM32EB31H106KA12L
SMD 10uF 50V Capacitor 60-GRM32EB31H106KA12L
Cap Ceramic 10uF 50V B 10% Pad SMD 1210 85C T/R Product overview: GRM32EB31H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EB31H106KA12 L can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 50V B 10% Pad SMD 1210 85C T/R Product overview: GRM32EB31H106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EB31H106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1025939-GRM32EB31H106KA12L 60-GRM32EB31H106KA12L
Product Name Ceramic Capacitors - GRM32EB31H106KA12L SMD 10uF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details